Manufacturer: Panasonic
Win Source Part Number: 929103-NF4EB-12V
Series: NF
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay 4PDT (4 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1883, NF4EB-12V-ND
RELAY, SIGNAL, 4PDT, 220VAC, 2A; Coil Voltage:12VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:220V; Coil Resistance:330ohmRoH
RELAY GEN PURPOSE 4PDT 2A 12V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 929103-NF4EB-12V | 64K3167 | NF4EB-12V |
| Product Name | Signal Relays, Up to 2 Amps - NF4EB-12V | Relay, Signal, 4Pdt, 220Vac, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 12 volts |