Panasonic Signal Relays, Up to 2 Amps - NF2EB-24V NF2EB-24V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1231101-NF2EB-24V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1231101-NF2EB-24V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - NF2EB-24V - 1231101-NF2EB-24V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - NF2EB-24V
1231101-NF2EB-24V
Signal Relays, Up to 2 Amps - NF2EB-24V 1231101-NF2EB-24V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1231101-NF2EB-24V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1231101-NF2EB-24V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Relay, Signal, Dpdt, 220Vac, 2A; Coil Voltage Panasonic - 64K3165 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 220Vac, 2A; Coil Voltage Panasonic
64K3165
Relay, Signal, Dpdt, 220Vac, 2A; Coil Voltage Panasonic 64K3165
RELAY, SIGNAL, DPDT, 220VAC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:220V; Coil Resistance:2kohm RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 220VAC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:220V; Coil Resistance:2kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - NF2EB-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
NF2EB-24V
Relays - Signal Relays, Up to 2 Amps NF2EB-24V
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1231101-NF2EB-24V 64K3165 NF2EB-24V
Product Name Signal Relays, Up to 2 Amps - NF2EB-24V Relay, Signal, Dpdt, 220Vac, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
Unlock Full Specs
to access all available technical data