Vishay Intertechnology, Inc. Solid State Relays - LH1556AACTR LH1556AACTR

Description
Manufacturer: Vishay Win Source Part Number: 877100-LH1556AACTR Series: LH1556 Features: Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1556 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 877100-LH1556AACTR Series: LH1556 Features: Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1556 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1556AACTR - 877100-LH1556AACTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1556AACTR
877100-LH1556AACTR
Solid State Relays - LH1556AACTR 877100-LH1556AACTR
Manufacturer: Vishay Win Source Part Number: 877100-LH1556AACTR Series: LH1556 Features: Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1556 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Vishay
Win Source Part Number: 877100-LH1556AACTR
Series: LH1556
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LH1556
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now
Relays - Solid State Relays LH1556AACTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 877100-LH1556AACTR LH1556AACTR
Product Name Solid State Relays - LH1556AACTR Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details