Flatpack Relay, 2 A Current Rating, 220 VAC⁄VDC Voltage Rating
RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY, SIGNAL, DPDT, 220VAC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:220V; Carry Current:2A RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 70158335 | NF2EB-5V | 46F5733 |
| Product Name | Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5V;Vol-Rtg 220AC/DC;PCB Mnt | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 220Vac, 2A; Coil Voltage Panasonic |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA | RoHS |