Manufacturer: IXYS
Win Source Part Number: 889976-PLA192ESTR
Series: PLA, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: PLA192
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Solid State Relays - PCB Mount SP Open Relay 6-Pin Surface Mount Product overview: PLA192ESTR from IXYS Integrated Circuits is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-PLA192ESTR can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount SP Open Relay 6-Pin Surface Mount
SSR RELAY SPST-NO 150MA 0-600V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 889976-PLA192ESTR | 183-PLA192ESTR | PLA192ESTR | PLA192ESTR |
| Product Name | Solid State Relays - PLA192ESTR | SMD Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCB Mount | Surface Mount |