Telecom Relay SPDT (1 Form C) Through Hole
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
RELAY TELECOM SPDT 1A 12V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB2639-ND | 73J6576 | OUAZ-SS-112L,900 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -22 to 158 F (-30 to 70 C) |