Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C6N6HTM81

Description
6.6nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.6nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C6N6HTM81TR-ND - DigiKey
Thief River Falls, MN, United States
6.6nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric)

6.6nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C6N6HTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details