Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C7N1HTM01

Description
7.1nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.1nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C7N1HTM01TR-ND - DigiKey
Thief River Falls, MN, United States
7.1nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.1nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C7N1HTM01TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details