Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005CP3N3CSTF

Description
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005CP3N3CSTFTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005CP3N3CSTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details