Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005CHR16HSTF

Description
160nH Unshielded Wirewound Inductor 240mA 2.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 240mA 2.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005CHR16HSTFTR-ND - DigiKey
Thief River Falls, MN, United States
160nH Unshielded Wirewound Inductor 240mA 2.4Ohm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 240mA 2.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005CHR16HSTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details