Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C6N9JTM01

Description
6.9nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.9nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C6N9JTM01TR-ND - DigiKey
Thief River Falls, MN, United States
6.9nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

6.9nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MWSD1005C6N9JTM01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MWSD1005C6N9JTM01
Fixed Inductors MWSD1005C6N9JTM01
FIXED IND 6.9NH 570MA 130MOHM SM

FIXED IND 6.9NH 570MA 130MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C6N9JTM01TR-ND MWSD1005C6N9JTM01
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details