Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C8N2JTM01

Description
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C8N2JTM01TR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
540MA 140MOHM Inductor and Choke - 71-MWSD1005C8N2JTM01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
540MA 140MOHM Inductor and Choke
71-MWSD1005C8N2JTM01
540MA 140MOHM Inductor and Choke 71-MWSD1005C8N2JTM01
FIXED IND 8.2NH 540MA 140MOHM SM Product overview: MWSD1005C8N2JTM01 from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MWSD1005C8N2JTM01 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 540MA 140MOHM SM Product overview: MWSD1005C8N2JTM01 from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MWSD1005C8N2JTM01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MWSD1005C8N2JTM01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MWSD1005C8N2JTM01
Fixed Inductors MWSD1005C8N2JTM01
FIXED IND 8.2NH 540MA 140MOHM SM

FIXED IND 8.2NH 540MA 140MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C8N2JTM01TR-ND 71-MWSD1005C8N2JTM01 MWSD1005C8N2JTM01
Product Name Fixed Inductors 540MA 140MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details