Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C8N3KTM81

Description
8.3nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.3nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C8N3KTM81TR-ND - DigiKey
Thief River Falls, MN, United States
8.3nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

8.3nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C8N3KTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers