Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005CP21NKSTF

Description
21nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
21nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005CP21NKSTFTR-ND - DigiKey
Thief River Falls, MN, United States
21nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005CP21NKSTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers