Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C82NJT

Description
82nH Unshielded Wirewound Inductor 140mA 1.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 140mA 1.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C82NJTTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 140mA 1.9Ohm Max 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 140mA 1.9Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MWSD1005C82NJT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MWSD1005C82NJT
Fixed Inductors MWSD1005C82NJT
FIXED IND 82NH 140MA 1.9 OHM SMD

FIXED IND 82NH 140MA 1.9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C82NJTTR-ND MWSD1005C82NJT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details