Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C9N1JT

Description
9.1nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C9N1JTTR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MWSD1005C9N1JT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MWSD1005C9N1JT
Fixed Inductors MWSD1005C9N1JT
FIXED IND 9.1NH 590MA 110MOHM SM

FIXED IND 9.1NH 590MA 110MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C9N1JTTR-ND MWSD1005C9N1JT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details