Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005CP2N0CSTF

Description
2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005CP2N0CSTFTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 2.1A 38mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005CP2N0CSTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details