RS Components, Ltd. Datasheets for Fan Blades and Propellers
Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes referred to as props.
Fan Blades and Propellers: Learn more
| Product Name | Notes |
|---|---|
| Professional range of EBM Papst accessories. Accessories available include Mounting Bracket, Hexagon washers, Nickel Plated washers, Fan blades, threaded standoff and Control harnesses Blade Diameter = 152mm Blade Depth =... | |
| The iQ fan motor assembly is designed to run with 70% less power than its Q motor predecessor. The use of EC motor technology, combining permanent magnet operation and microprocessor... |