The iQ fan motor assembly is designed to run with 70% less power than its Q motor predecessor. The use of EC motor technology, combining permanent magnet operation and microprocessor controls, achieves more efficient and cooler running which consumes 8W (iQ motor) compared with 29W (Q motor). The system is suitable for retrofit applications as well as new ones.
Energy saving motor incorporating EC technology. Conventional 230V AC technology - can be replaced easily. Identical accessories and dimensions to the Q-motor. Compatible with a range of accessories containing various impeller diameters, wall rings and mounting brackets (purchased separately). IP54 protection rated
Blade Diameter = 154mm
Blade Depth = 32mm
Blade Angle = 28°
Direction of Air Flow = Toward Motor
| RS Components, Ltd. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 7142136 |