RS Components, Ltd. Datasheets for Electrical Coil Winding Machines
Electrical coil winding machines are used to wind coils for motors, transformers, inductors and chokes.
Electrical Coil Winding Machines: Learn more
| Product Name | Notes |
|---|---|
| B66359 series ETD 29/16/10 coil formers from EPCOS feature squared pins and are offered with a 13 pin horizontal axis version or a 14 pin vertical axis. They are suitable... | |
| B66364 series ETD 39/20/13 coil formers from EPCOS are constructed from GFR polyterephthalate and are suitable for use with B66363 transformer ferrite cores. B66364 coil formers have 16 pins. They... | |
| B66414W EFD 15/8/5 coil formers from EPCOS are constructed from GRF thermosetting plastic and feature 8 squared pins. They meet the UL 94 V-0 standard and have an insulation class... | |
| Coil former,GFR polyterephthalate - Transformers - Coil Formers Delivery on production packaging - Bag. This product is non-returnable. | |
| Coilformer EFD20/10/7 8-pins - Transformers - Coil Formers | |
| Coilformer EFD25/13/9 10-pins - Transformers - Coil Formers | |
| Coilformer EFD30/15/9 12-pins - Transformers - Coil Formers | |
| Coilformer PM50/39 14-pin - Transformers - Coil Formers | |
| Coilformer PM62/49 - Transformers - Coil Formers | |
| Coilformer PM62/49 16-pin - Transformers - Coil Formers | |
| Coilformer PM74/59 18-pin - Transformers - Coil Formers | |
| Cores ETD conform to IEC 51(CO)276. Cores made from material N27 with CECC quality certification. Ferrite core supplied without air-gap Accessory Type = ETD 54 For Use With = B66395... | |
| Cores ETD conform to IEC 51(CO)276. Cores made from material N87 or N27 with CECC quality certification Accessory Type = ETD 34/17/11 Coil Former For Use With = B66361 Dimensions... | |
| Cores ETD conform to IEC 51(CO)276. Cores made from material N87 or N27 with CECC quality certification Accessory Type = ETD 34 For Use With = B66361G Number of Pins... | |
| Cores ETD conform to IEC 51(CO)276. Ferrite core supplied without air-gap Accessory Type = ETD 59/31/22 Coil Former For Use With = B66397 Dimensions = 66.9 x 66.2 x 49.2mm... | |
| Cores ETD conform to IEC 51(CO)276 Accessory Type = ETD 49/25/16 Coil Former For Use With = B66367 Dimensions = 48.5 x 24.9 x 16.7mm Number of Pins = 20... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Horizontal Coil Former For Use With = EP 10 Core Number of Pins = 8 Material =... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 10 Coil Former For Use With = B65813 Dimensions = 33 x 23.3 x 18.75mm Number... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 6 Coil Former For Use With = B65807 Dimensions = 18.4 x 16 x 12.65mm Number... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 8 Coil Former For Use With = B65811 Dimensions = 23.5 x 23.5 x 16.2mm Number... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Vertical Coil Former For Use With = RM 10 Core Number of Pins = 12 Material =... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Vertical Coil Former For Use With = RM 10 Core Number of Pins = 8 Material =... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Vertical Coil Former For Use With = RM 5 Core Number of Pins = 6 Material =... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Vertical Coil Former For Use With = RM 6 Core Number of Pins = 4 Material =... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Vertical Coil Former For Use With = RM 6 Core Number of Pins = 6 Material =... | |
| Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Vertical Coil Former For Use With = RM 8 Core Number of Pins = 12 Material =... | |
| EFD 20/10/7 coil former, 8 pin - Transformers - Coil Formers Delivery on production packaging - Box. This product is non-returnable. | |
| EFD 25/13/9 coil former, 10 pin - Transformers - Coil Formers Delivery on production packaging - Box. This product is non-returnable. | |
| EFD 30/15/9 coil former, 12 pin - Transformers - Coil Formers Delivery on production packaging - Bag. This product is non-returnable. | |
| EPCOS B65541 P14/8 coil formers are made from GFR polyterephthalate UL 94 V -0 to class 60085. Maximum operating temperature +155°C Accessory Type = Vertical Coil Former For Use With... | |
| EPCOS B65612 P36/22 coil former is made from GFR polyterephthalate UL94 V-0 Insulation class to IEC60085. Maximum operating temperature 155°C. Accessory Type = Vertical Coil Former For Use With =... | |
| EPCOS B65652 P18/11 coil former made from GFR polyterephthalate UL 94 v -0, Insulation class to IEC60085. Max operating temperature 155°C. Accessory Type = Vertical Coil Former For Use With... | |
| EPCOS B65672 PQ26/16 coil formers are made from GFR polyterephthalate UL94 V -0 insulation to IEC 60085. Maximum operating temperature 155°C. Accessory Type = Vertical Coil Former For Use With... | |
| EPCOS B65820 RM7 coil former is made from GFR thermosetting plastic (UL 94 V-0, insulation class to IEC 60085). The Coil former has squared pins, solderability to IEC 60068-2. Maximum... | |
| EPCOS B65822 RM5 Coil Formers made from GFR Liquid Crystal Polymer UL 94 V-0 insulation class to IEC 60085, Solderability to IEC 60058-2-58. Maximum operating temperature 155°C. Accessory Type =... | |
| EPCOS B65840 EP7 horizontal coil former is made from GFR thermosetting plastic UL94 V-0 insulation class 60085. Maximum operating temperature 155°C. Solderability to IEC60068-2-20.This coil former has squared pins. Accessory... | |
| EPCOS B65844 EP13 coil formers which have square pins. Made from GFR thermosetting plastic, UL94 V-0 Insulation class to IEC60085 . The coil formers have a maximum operating temperature of... | |
| EPCOS B65844 EP13 horizontal mounting kit comprises of 2 parts a yoke and a clamp B65844 EP13 horizontal mounting kit comprises of 2 parts a yoke and a clamp Accessory... | |
| EPCOS B65877 PQ26/20 Coil former is made of GFR thermostatting plastic UL94 V0 Insulation class to 60085. Maximum temperature is 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil... | |
| EPCOS B65878 PQ26/25 coil formers are made from GFR thermosetting plastic UL94 V -0 insulation to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical... | |
| EPCOS Coil former with gullwing terminals is made from GFR Liquid Crystal Polymer UL94 V-0 insulation class to 60085. Maximum operating temperature is 155°C. Solderability to IEC 60068-2-58 Accessory Type... | |
| EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made... | |
| EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former For Use... | |
| EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use... | |
| EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former... | |
| EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former... | |
| EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use... | |
| EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Vertical Coil Former For Use... | |
| EPCOS E32/16/9 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use With... | |
| EPCOS E55/28/21 Coil former is made from GFR 6 polyamide UL94 V-0, Insulation class to IEC 60085. Operating temperature to 155°C.Solderability to IEC60068-2-20. Accessory Type = E 55 Dimensions =... | |
| EPCOS E70/33/32 Coil formers made from GFR polyphenylene sulphide UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C. Accessory Type = Horizontal Coil Former For Use With = E... | |
| EPCOS ER9 5/5 Coil former with gullwing terminals, made from GFR liquid crystal polymer UL 94 V-0 insulation class to IEC 60085. Maximum operating temperature 155°C. Solderability to 60068-2-58. Accessory... | |
| EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 12 Coil Former For Use With = B65815 Dimensions =... | |
| EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 12 Coil Former For Use With = B65815 Number of... | |
| EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 14 Coil Former For Use With = B65887 Dimensions =... | |
| EPCOS N65848 EP20 horizontal coil former is made from GFR thermosetting plastic UL94 V-0 insulation class 60085. Maximum operating temperature 155°C. Solderability to IEC60068-2-20.This coil former has squared pins. Accessory... | |
| EPCOS P22/13 Coil formers are made from GFR polyterephthalate UL94 V-0 insulation class to IEC 60085. Maximum operating temperature 155°C. Accessory Type = Vertical Coil Former For Use With =... | |
| EPCOS P9/5 Coil formers are made of polyterephthalate sulphide UL94 V-0, Insulation class to IEC 60085. Maximum operating temperature 155°C. Accessory Type = Vertical Coil Former For Use With =... | |
| EPCOS PM114/93 Coil formers are made of polyphenlene sulphide UL94 V-0, Insulation class to IRC 85. Maximum operating temperature 155°C. Accessory Type = Vertical Coil Former For Use With =... | |
| EPCOS PM87/70 coil formers are made from GFR polyterephthalate UL 94 V -0 to class 60085. Maximum operating temperature +155°C.Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For... | |
| EPCOS PQ 40/40 Coil formers are made from PMC Thermosetting plastic (UL94 V-0). Solderability to IEC60068-02-20 Accessory Type = Vertical Coil Former For Use With = PQ 40 x 40... | |
| EPCOS PQ32/20 and P32/30 Vertical coil formers are made from GFR thermosetting plastic ul 94 V-0 insulation class to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20. Accessory... | |
| EPCOS PQ50/50 Vertical coil formers are made from PMC thermosetting plastic UL 94 V-0 Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = PQ 50... | |
| Ferrite core supplied without air-gap Accessory Type = E 42/21/20 Coil Former For Use With = B66329 Number of Pins = 18 Material = GFR Polyterephthalate Depth = 50.9mm Width... | |
| Ferrite core supplied without air-gap Accessory Type = E 42 For Use With = B66325, B66329 Dimensions = 29.2 x 35 x 37.5mm Number of Pins = 8 Depth =... | |
| From Epcos, these ETD ferrite cores conform to IEC 51(CO)276 and are typically used with switch-mode power supply transformers. ETD shape ferrite cores offer a round winding post for minimum... | |
| FS-2E series size 13/7/4 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7235)... | |
| FS-2E series size 16/8/5 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7241),... | |
| FS-2E series size 20/10/6 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7257)... | |
| FS-2E series size 25/13/11 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this... | |
| FS-2E series size 25/13/7 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this... | |
| FS-2E series size 30/15/7 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7266)... | |
| FS-2E series size 32/16/11 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is vertical mounting. Typical applications for this... | |
| FS-2E series size 32/16/9 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this... | |
| FS-2E series size 36/18/11 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this... | |
| FS-2E series size 42/21/15 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7285)... | |
| FS-2E series size 42/21/20 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7282)... | |
| FS-2E series size 55/28/21 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7294)... | |
| FS-2E series size 55/28/25 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this... | |
| FS-2E series size 65/32/27 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this... | |
| FS-2E series size 70/33/32 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this... | |
| FS-2EFD series size 15/8/5 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7305)... | |
| FS-2EFD series size 20/10/7 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7317)... | |
| FS-2EFD series size 25/13/9 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7320)... | |
| FS-2EFD series size 30/15/9 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7327)... | |
| FS-2ETD series size 29/16/10 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7333)... | |
| FS-2ETD series size 34/17/11 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7345)... | |
| FS-2ETD series size 44/22/15 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7355)... | |
| FS-2ETD series size 49/25/16 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7367)... | |
| FS-2ETD series size 59/31/22 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7370)... | |
| FS-2ETD series type ETD39/20/13 ferrite transformer bobbins with insulation according to class B and flammability to UL 94 V-0. These ferrite transformer bobbins are available as horizontal (stock number 840-7358)... | |
| PM 62/49 coil former - Transformers - Coil Formers Delivery on production packaging - Box. This product is non-returnable. | |
| PM50/39 coil core 154mm sq - Transformers - Coil Formers Delivery on production packaging - Box. This product is non-returnable. | |
| PM62/49 coil core 270mm sq - Transformers - Coil Formers Delivery on production packaging - Box. This product is non-returnable. | |
| RM 14 coil formers from EPCOS are constructed from black GFR thermosetting plastic, which meets IEC 60085:H standards. The B65888C1512T001 version is suitable for power applications and has a GFR... | |
| These kits are made up of 2 paired ferrites, a moulded bobbin with pins and 2 clips. Solder mounting on printed circuit boards. Accessory Type = EFD Core For Use... | |
| These kits are made up of 2 paired ferrites, a moulded bobbin with pins and 2 clips. Solder mounting on printed circuit boards. Accessory Type = RM Core Kit For... |