Ferroxcube USA EFD15/8/5-3F3

Description
These kits are made up of 2 paired ferrites, a moulded bobbin with pins and 2 clips. Solder mounting on printed circuit boards. Accessory Type = EFD Core For Use With = Ferrites Dimensions = 15 x4.65 x 7.5mm Number of Pins = 8 Material = GFR Phenolformaldehyde Depth = 7.5mm Length = 15mm Width = 4.65mm Maximum Temperature = +180°C
Request a Quote
Description
These kits are made up of 2 paired ferrites, a moulded bobbin with pins and 2 clips. Solder mounting on printed circuit boards. Accessory Type = EFD Core For Use With = Ferrites Dimensions = 15 x4.65 x 7.5mm Number of Pins = 8 Material = GFR Phenolformaldehyde Depth = 7.5mm Length = 15mm Width = 4.65mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1741588 - RS Components, Ltd.
Corby, Northants, United Kingdom
These kits are made up of 2 paired ferrites, a moulded bobbin with pins and 2 clips. Solder mounting on printed circuit boards. Accessory Type = EFD Core For Use With = Ferrites Dimensions = 15 x4.65 x 7.5mm Number of Pins = 8 Material = GFR Phenolformaldehyde Depth = 7.5mm Length = 15mm Width = 4.65mm Maximum Temperature = +180°C

These kits are made up of 2 paired ferrites, a moulded bobbin with pins and 2 clips. Solder mounting on printed circuit boards.
Accessory Type = EFD Core
For Use With = Ferrites
Dimensions = 15 x4.65 x 7.5mm
Number of Pins = 8
Material = GFR Phenolformaldehyde
Depth = 7.5mm
Length = 15mm
Width = 4.65mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1741588
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407272 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253612 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253613 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407305 - RS Components, Ltd.
RS Components, Ltd.
View Details