RS Components, Ltd. Datasheets for Vise Jaws
Vise jaws are inserts that fit into a vise and grip the workpiece. Smooth-faced metal or soft plastic jaws are used to avoid marring of polished or pliable workpieces.
Vise Jaws: Learn more
| Product Name | Notes |
|---|---|
| Alloy steel jaw for quick-release vice - Clamps & Vices - Vice Jaws & Clamping Fingers | |
| Choice of two sets of jaw linings available, suitable for use with short and long vices. One set contains two pairs of moulded V slot types, one pair plain, the... | |
| For workbenches with a maximum top thickness of 80 mm. Small bench vice with ball joint. Quick and easy to attach to any workbench or desk top. Only minimal lever... | |
| Professional quality accessories for use with Irwin Records engineering vices. Designed to hold workpiece without marking or scratching. Precision CNC machined. Supplied in pairs Type = Engineers Vice Jaw Plate... | |
| This vice head can be rotated through 360° about its axis, making it easier to fix workpieces in the desired position . Nylon jaws grip the workpiece without risk of... |