This vice head can be rotated through 360° about its axis, making it easier to fix workpieces in the desired position . Nylon jaws grip the workpiece without risk of damage, even on aluminium.
Type = Plastic Jaw
Jaw Opening = 57mm
Jaw Width = 63mm
Overall Length = 290 mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Vise Jaws |
| Product Number | 1200144 |