68µF Hermetically Sealed Tantalum Capacitors 35V Axial
378D686X9035S2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
CAP TANT 68UF 10% 35V AXIAL
Capacitor,68uF,35VDC
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/03-2074-ND | 3144-M39003/03-2074 | M39003/03-2074 | 46C1518 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,68Uf,35Vdc,10-% Tol,10+% Tol,csr23-Milstyle Vishay |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | ||
| Capacitance Tolerance | 10 (+/- %) |