378D396X9050S2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
39µF Hermetically Sealed Tantalum Capacitors 50V Axial
Capacitor,39uF,50VDC
CAP TANT 39UF 10% 50V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/03-2087 | M39003/03-2087-ND | 46C1526 | M39003/03-2087 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitor,39Uf,50Vdc,10-% Tol,10+% Tol,csr23-Milstyle Vishay | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |||
| WVDC | 50 volts | 50 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |