178D106X0035B2TPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
10µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 10UF 20% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/03-0267/TR | M39003/03-0267/TR-ND | M39003/03-0267/TR |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | ||
| WVDC | 35 volts | 35 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |