Vishay Intertechnology, Inc. Tantalum Capacitors M39003/03-0420H

Description
47µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/03-0420H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/03-0420H-ND
Tantalum Capacitors M39003/03-0420H-ND
47µF Hermetically Sealed Tantalum Capacitors 10V Axial

47µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number M39003/03-0420H-ND
Product Name Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers