DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1406 1407 1408 1409 1410 1411 1412 1413 1414 1415 1416 1417 1418 1420 1430 1440 1450 1460 1470 1500 1550 1600 1650 1700 1750 1808
Product Name Notes
0.033µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.039µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.047µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.056µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.068µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.082µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.1µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.1µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.12µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.12µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.15µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.15µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.18µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.18µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.22µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.22µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.27µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.27µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.33µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.33µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.39µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.39µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.47µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.47µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.56µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.56µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.68µF Hermetically Sealed Tantalum Capacitors 100V Axial
0.68µF Hermetically Sealed Tantalum Capacitors 75V Axial
0.82µF Hermetically Sealed Tantalum Capacitors 75V Axial
1µF Hermetically Sealed Tantalum Capacitors 75V Axial
1.2µF Hermetically Sealed Tantalum Capacitors 75V Axial
1.5µF Hermetically Sealed Tantalum Capacitors 75V Axial
1.8µF Hermetically Sealed Tantalum Capacitors 75V Axial
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
10µF Hermetically Sealed Tantalum Capacitors 75V Axial
12µF Hermetically Sealed Tantalum Capacitors 50V Axial
12µF Hermetically Sealed Tantalum Capacitors 75V Axial
15µF Hermetically Sealed Tantalum Capacitors 50V Axial
15µF Hermetically Sealed Tantalum Capacitors 75V Axial
18µF Hermetically Sealed Tantalum Capacitors 50V Axial
2.2µF Hermetically Sealed Tantalum Capacitors 75V Axial
2.7µF Hermetically Sealed Tantalum Capacitors 75V Axial
22µF Hermetically Sealed Tantalum Capacitors 50V Axial
3.3µF Hermetically Sealed Tantalum Capacitors 50V Axial
3.3µF Hermetically Sealed Tantalum Capacitors 75V Axial
3.9µF Hermetically Sealed Tantalum Capacitors 50V Axial
3.9µF Hermetically Sealed Tantalum Capacitors 75V Axial
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial
4.7µF Hermetically Sealed Tantalum Capacitors 75V Axial
5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial
5.6µF Hermetically Sealed Tantalum Capacitors 75V Axial
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial
8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial
8.2µF Hermetically Sealed Tantalum Capacitors 75V Axial

<< Prev Next >>