Vishay Intertechnology, Inc. Tantalum Capacitors M39003/03-0379/TR

Description
5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/03-0379/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/03-0379/TR-ND
Tantalum Capacitors M39003/03-0379/TR-ND
5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial

5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/03-0379/TR
378D565X9050B2TRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

378D565X9050B2TRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors
Product Number M39003/03-0379/TR-ND 3144-M39003/03-0379/TR
Product Name Tantalum Capacitors Tantulum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 5.6 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Tantalum Capacitors - TDL105M035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details