Vishay Intertechnology, Inc. Tantulum Capacitors M39003/03-2022/HSD

Description
378D686X9010B2BBZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet
Description
378D686X9010B2BBZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/03-2022/HSD
378D686X9010B2BBZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

378D686X9010B2BBZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet
Tantalum Capacitors - M39003/03-2022/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/03-2022/HSD-ND
Tantalum Capacitors M39003/03-2022/HSD-ND
68µF Hermetically Sealed Tantalum Capacitors 10V Axial

68µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/03-2022/HSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/03-2022/HSD
Capacitors - Tantalum Capacitors M39003/03-2022/HSD
CAP TANT 68UF 10% 10V AXIAL

CAP TANT 68UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3144-M39003/03-2022/HSD M39003/03-2022/HSD-ND M39003/03-2022/HSD
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 10 volts 10 volts
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details