Vishay Intertechnology, Inc. Tantalum Capacitors M39003/03-0337/HSD

Description
39µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/03-0337/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/03-0337/HSD-ND
Tantalum Capacitors M39003/03-0337/HSD-ND
39µF Hermetically Sealed Tantalum Capacitors 15V Axial

39µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/03-0337/HSD
378D396X9015B2BRZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

378D396X9015B2BRZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors
Product Number M39003/03-0337/HSD-ND 3144-M39003/03-0337/HSD
Product Name Tantalum Capacitors Tantulum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 39 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 338-3602-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details