378D827X9006S2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
820µF Hermetically Sealed Tantalum Capacitors 6V Axial
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/03-2013 | M39003/03-2013-ND |
| Product Name | Tantulum Capacitors | Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 6 volts | |
| Packing Method | Bulk; Bulk | Bulk |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |