TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 360 366 367 368 369 370 371 372 373 374 375 376 377 378 380 390 400 410 420 430 450 500 550 600 650 700 1000 1023
Product Name Notes
Body Features Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 Contact Features Interface Plating : Tin (Sn) Tab...
Body Features Connector & Keying Code : 8 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 55...
Body Features Connector & Keying Code : A Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type :...
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact...
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact...
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact...
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact...
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact...
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 14 Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 20 Number of Positions : 20 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 6 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin...
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin...
Body Features Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 9 Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type :...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 22 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 39 PCB Mount Orientation : Vertical Contact...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Row-to-Row Spacing :...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 54 Number of Rows : 3 Number of Signal Positions : 54 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Signal Positions : 55 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector...
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter...
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 12.03 MM  [.473 INCH ] Connector Length : 25.5 MM 
Body Features Primary Product Color : Green Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact...
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 28 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6 Mechanical Attachment Connector Mounting...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 -...
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B Housing...
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range :...
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 6 Number of Positions : 6 Number of Relays (Minimum) : 6 Product Type Features Component Type : Fuse Holder
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating...
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact...
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Locking Latch Hardware Accessory...
Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating...

<< Prev Next >>