Connectors
Socket Contact Tin 17-20 AWG Crimp
Socket Contact Tin 17-20 AWG Crimp
Female Crimp Signal Contact, Straight, 17-20AWG, Tin Plated Bronze Product overview: 962876-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962876-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:Micro-Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro-Timer II Series ConnectorsRoHS Compliant: Yes
Contact, Micro-Timer II Series, Socket, 20 AWG, 17 AWG, Crimp, Copper, Tin RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 962876-1 | A107055CT-ND | 332-962876-1 | 52R4335 | 35X2896 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Micro-Timer Ii Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty |