TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 962932-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333663-962932-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 7-10 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 962932-1-ND,-962932- 1-LSI,A126709CT,A126 709TR,-962932-1-CSI Base Product Number: 962932 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333663-962932-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 7-10 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 962932-1-ND,-962932- 1-LSI,A126709CT,A126 709TR,-962932-1-CSI Base Product Number: 962932 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333663-962932-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333663-962932-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333663-962932-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333663-962932-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 7-10 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 962932-1-ND,-962932- 1-LSI,A126709CT,A126 709TR,-962932-1-CSI Base Product Number: 962932 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333663-962932-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 7-10 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 962932-1-ND,-962932-1-LSI,A126709CT,A126709TR,-962932-1-CSI
Base Product Number: 962932
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-962932-1
Electronic Connector 332-962932-1
Signal Contact, Crimp, Female, 7-10AWG, Tin Plated Product overview: 962932-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962932-1 can be used for catalog matching and distributor lookup.

Signal Contact, Crimp, Female, 7-10AWG, Tin Plated Product overview: 962932-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962932-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A126709CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126709CT-ND
Rectangular Connector Contacts A126709CT-ND
Socket Contact Tin 7-10 AWG Crimp Power

Socket Contact Tin 7-10 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A126709TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126709TR-ND
Rectangular Connector Contacts A126709TR-ND
Socket Contact Tin 7-10 AWG Crimp Power

Socket Contact Tin 7-10 AWG Crimp Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333663-962932-1 332-962932-1 A126709CT-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data