TE Connectivity Rectangular Connector Contacts 964273-2

Description
Socket Contact Tin 13-17 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 13-17 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A126060CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126060CT-ND
Rectangular Connector Contacts A126060CT-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A126060TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126060TR-ND
Rectangular Connector Contacts A126060TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333577-964273-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333577-964273-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333577-964273-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333577-964273-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A126060TR,A126060CT, -964273-2-LSI,964273 -2-ND,-964273-2-SI,2 266-964273-2TR,-9642 73-2-CSI Base Product Number: 964273 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333577-964273-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A126060TR,A126060CT,-964273-2-LSI,964273-2-ND,-964273-2-SI,2266-964273-2TR,-964273-2-CSI
Base Product Number: 964273
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
30A Electronic Connector
332-964273-2
30A Electronic Connector 332-964273-2
Female Socket Crimp Contact 30A 13-17AWG Tin Plated Product overview: 964273-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964273-2 can be used for catalog matching and distributor lookup.

Female Socket Crimp Contact 30A 13-17AWG Tin Plated Product overview: 964273-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964273-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity - 17H0134 - Newark, An Avnet Company
Chicago, IL, United States
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity
17H0134
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity 17H0134
JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES

JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES

Supplier's Site
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity - 23AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity
23AH0117
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity 23AH0117
JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES

JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126060CT-ND 1333577-964273-2 332-964273-2 17H0134
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 30A Electronic Connector Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details