TE Connectivity Circular Connector Contacts 962972-1

Description
Pin Contact 13-17 AWG Size 2.5mm Crimp Tin
Request a Quote Datasheet
Description
Pin Contact 13-17 AWG Size 2.5mm Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - A126661-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A126661-ND
Circular Connector Contacts A126661-ND
Pin Contact 13-17 AWG Size 2.5mm Crimp Tin

Pin Contact 13-17 AWG Size 2.5mm Crimp Tin

Buy Now Datasheet
Automotive Contact, Pin, Crimp, 13Awg; Product Range Amp - Te Connectivity - 54H4479 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp, 13Awg; Product Range Amp - Te Connectivity
54H4479
Automotive Contact, Pin, Crimp, 13Awg; Product Range Amp - Te Connectivity 54H4479
AUTOMOTIVE CONTACT, PIN, CRIMP, 13AWG; Product Range:2.5mm System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP, 13AWG; Product Range:2.5mm System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A126661-ND 54H4479
Product Name Circular Connector Contacts Automotive Contact, Pin, Crimp, 13Awg; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMK2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Blade Type Power Connectors - 1380G3 - Lingto Electronic Limited
View Details
3 suppliers