"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Male 17-20 AWG Crimp Connector Non-Insulated"
Male Tab Contact, 17-20AWG, 25A, Tin Plated Copper, Tape & Reel Product overview: 964132-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964132-2 can be used for catalog matching and distributor lookup.
CONN QC TAB 17-20AWG 0.110 CRIMP
FF FLACHSTECKER 2,8 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-964132-2TR-ND | 332-964132-2 | 964132-2 | 20R0146 |
| Product Name | Quick Connects, Quick Disconnect Connectors | 25A Electronic Connector | Quick Connects, Quick Disconnect Connectors | Ff Flachstecker 2,8 Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 17 to 20 AWG | 17 to 20 AWG |