TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories 963531-1

Description
Win Source Part Number: 976798-963531-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MCP 1.5K Number of Positions: 1 Package: Bag Accessory Type: Plug, Sealing For Use With/Related Products: MCP Series Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A121339,963531-1-ND, -963531-1-CSI,-96353 1-1-SI,-963531-1-LSI Base Product Number: 963531
Request a Quote Datasheet
Description
Win Source Part Number: 976798-963531-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MCP 1.5K Number of Positions: 1 Package: Bag Accessory Type: Plug, Sealing For Use With/Related Products: MCP Series Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A121339,963531-1-ND, -963531-1-CSI,-96353 1-1-SI,-963531-1-LSI Base Product Number: 963531
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 976798-963531-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
976798-963531-1
Connectors, Interconnects - Rectangular Connectors - Accessories 976798-963531-1
Win Source Part Number: 976798-963531-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MCP 1.5K Number of Positions: 1 Package: Bag Accessory Type: Plug, Sealing For Use With/Related Products: MCP Series Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A121339,963531-1-ND, -963531-1-CSI,-96353 1-1-SI,-963531-1-LSI Base Product Number: 963531

Win Source Part Number: 976798-963531-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MCP 1.5K
Number of Positions: 1
Package: Bag
Accessory Type: Plug, Sealing
For Use With/Related Products: MCP Series
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A121339,963531-1-ND,-963531-1-CSI,-963531-1-SI,-963531-1-LSI
Base Product Number: 963531

Buy Now Datasheet
Rectangular Connector Accessories - A121339-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A121339-ND
Rectangular Connector Accessories A121339-ND
Connector Plug, Sealing For MCP Series

Connector Plug, Sealing For MCP Series

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 963531-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
963531-1
Connectors 963531-1
CAVITY BLANKING PLUG 3.6MM BLINDSTOPFEN

CAVITY BLANKING PLUG 3.6MM BLINDSTOPFEN

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 976798-963531-1 A121339-ND 963531-1 963531-1
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details