TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 965906-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333923-965906-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 965906-1-ND,-965906- 1-LSI,A122190TR,-965 906-1-SI,A122190CT,- 965906-1-CSI Base Product Number: 965906 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333923-965906-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 965906-1-ND,-965906- 1-LSI,A122190TR,-965 906-1-SI,A122190CT,- 965906-1-CSI Base Product Number: 965906 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333923-965906-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333923-965906-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333923-965906-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333923-965906-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 965906-1-ND,-965906- 1-LSI,A122190TR,-965 906-1-SI,A122190CT,- 965906-1-CSI Base Product Number: 965906 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333923-965906-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 965906-1-ND,-965906-1-LSI,A122190TR,-965906-1-SI,A122190CT,-965906-1-CSI
Base Product Number: 965906
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A122190TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122190TR-ND
Rectangular Connector Contacts A122190TR-ND
Socket Contact Tin 18-20 AWG Crimp

Socket Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-965906-1
Electronic Connector 331-965906-1
CONN SOCKET 18-20AWG CRIMP TIN Product overview: 965906-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-965906-1 can be used for catalog matching and distributor lookup.

CONN SOCKET 18-20AWG CRIMP TIN Product overview: 965906-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-965906-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Receptacle, 20-18Awg, Crimp; Product Range Amp - Te Connectivity - 89C2698 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-18Awg, Crimp; Product Range Amp - Te Connectivity
89C2698
Contact, Receptacle, 20-18Awg, Crimp; Product Range Amp - Te Connectivity 89C2698
CONTACT, RECEPTACLE, 20-18AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:MQS Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 20-18AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:MQS Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333923-965906-1 A122190TR-ND 331-965906-1 89C2698
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Electronic Connector Contact, Receptacle, 20-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details