TE Connectivity
Automotive Connectors
965739-1
Description
Automotive Connectors
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Automotive Connectors
Request a Quote
Email Supplier
Suppliers
2,5Mm Abdeckkappe9P Amp - Te Connectivity
17H0180
Supplier's Site
2 5Mm Abdeckkappe9P Amp - Te Connectivity
90AJ0841
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
965739-1 |
17H0180 |
|
Product Name
|
Automotive Connectors |
2,5Mm Abdeckkappe9P Amp - Te Connectivity |
|
Connector Type
|
Automotive Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers