TE Connectivity Automotive Headers 963357-1

Description
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 71.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 71.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 963357-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
963357-1
Automotive Headers 963357-1
Body Features Connector & Keying Code : None Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 71.1 MM  [1.358 INCH ] Connector Width : 20 MM  [.787 INCH ] Profile Height from PCB : 18.3 MM  [.72 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 929504 Packaging Features Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : None
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 22
  • Number of Rows : 2
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 71.1 MM  [1.358 INCH ]
  • Connector Width : 20 MM  [.787 INCH ]
  • Profile Height from PCB : 18.3 MM  [.72 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 929504

Packaging Features


  • Packaging Quantity : 252

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A122100-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122100-ND
Headers, Male Pins A122100-ND
"Connector Header Through Hole 22 position 0.197"" (5.00mm)"

"Connector Header Through Hole 22 position 0.197"" (5.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-963357-1
Electronic Connector 316-963357-1
22 Pos 5mm Pitch Shrouded Header, Male, Solder ST, Thru-Hole Product overview: 963357-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-963357-1 can be used for catalog matching and distributor lookup.

22 Pos 5mm Pitch Shrouded Header, Male, Solder ST, Thru-Hole Product overview: 963357-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-963357-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 9097325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097325
Automotive Connectors 9097325
TE Connectivity 963357-1

TE Connectivity 963357-1

Supplier's Site
Automotive Connectors - 1648408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1648408
Automotive Connectors 1648408
TE Connectivity 963357-1

TE Connectivity 963357-1

Supplier's Site
Rectangular Connectors - 963357-1 - 810378-963357-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 963357-1
810378-963357-1
Rectangular Connectors - 963357-1 810378-963357-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810378-963357-1 Packaging: Bulk Number of Positions: 22 Mounting Style: Through Hole Features: Board Guide, Mounting Flange Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Material: Copper Zinc Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Silver Insulation Color: Black Row Spacing - Mating: 0.217" (5.51mm) Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.720" (18.30mm) Contact Shape: Rectangular Contact Length - Mating: 0.366" (9.30mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 252 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810378-963357-1
Packaging: Bulk
Number of Positions: 22
Mounting Style: Through Hole
Features: Board Guide, Mounting Flange
Connector Type: Plug
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Copper Zinc
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.197" (5.00mm)
Contact Finish - Mating: Silver
Insulation Color: Black
Row Spacing - Mating: 0.217" (5.51mm)
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.720" (18.30mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.366" (9.30mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 252
MSL Level: 1 (Unlimited)

Buy Now
Rectangular Power Connector, Junior Power Timer Series, Through Hole, Header, 22, 5 Mm, Pin Rohs Compliant Amp - Te Connectivity - 74T0961 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Junior Power Timer Series, Through Hole, Header, 22, 5 Mm, Pin Rohs Compliant Amp - Te Connectivity
74T0961
Rectangular Power Connector, Junior Power Timer Series, Through Hole, Header, 22, 5 Mm, Pin Rohs Compliant Amp - Te Connectivity 74T0961
Rectangular Power Connector, Junior Power Timer Series, Through Hole, Header, 22, 5 mm, Pin RoHS Compliant: Yes

Rectangular Power Connector, Junior Power Timer Series, Through Hole, Header, 22, 5 mm, Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963357-1 A122100-ND 963357-1 316-963357-1 9097325 810378-963357-1 74T0961
Product Name Automotive Headers Headers, Male Pins Electronic Connector Automotive Connectors Rectangular Connectors - 963357-1 Rectangular Power Connector, Junior Power Timer Series, Through Hole, Header, 22, 5 Mm, Pin Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Plug Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data