TE Connectivity Rectangular Connector Contacts 963774-1

Description
Tab Contact Tin 7-10 AWG Crimp Power
Request a Quote Datasheet
Description
Tab Contact Tin 7-10 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142492TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142492TR-ND
Rectangular Connector Contacts A142492TR-ND
Tab Contact Tin 7-10 AWG Crimp Power

Tab Contact Tin 7-10 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A142492CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142492CT-ND
Rectangular Connector Contacts A142492CT-ND
Tab Contact Tin 7-10 AWG Crimp Power

Tab Contact Tin 7-10 AWG Crimp Power

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 65AC5744 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
65AC5744
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 65AC5744
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 963772 & 963774 Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 963772 & 963774 Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 20R0133 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
20R0133
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 20R0133
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 963772 & 963774 Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 963772 & 963774 Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Pin, Crimp Rohs Compliant Te Connectivity - 70AH0819 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp Rohs Compliant Te Connectivity
70AH0819
Automotive Contact, Pin, Crimp Rohs Compliant Te Connectivity 70AH0819
AUTOMOTIVE CONTACT, PIN, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, PIN, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142492TR-ND 65AC5744 70AH0819
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity Automotive Contact, Pin, Crimp Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data