TE Connectivity Rectangular Connector Contacts 962875-1

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123069CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123069CT-ND
Rectangular Connector Contacts A123069CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A123069TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123069TR-ND
Rectangular Connector Contacts A123069TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1221773-962875-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1221773-962875-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1221773-962875-1
Win Source Part Number: 1221773-962875-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Micro Timer II Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 Alternative Parts (Cross-Reference): 9628751; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A123069CT,A123069TR, 962875-1-ND Base Product Number: 962875

Win Source Part Number: 1221773-962875-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Micro Timer II
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
Alternative Parts (Cross-Reference): 9628751;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A123069CT,A123069TR,962875-1-ND
Base Product Number: 962875

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-962875-1
Electronic Connector 332-962875-1
Signal Contact, Female, Crimp, 20-24AWG, Tin Plated, Straight Product overview: 962875-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962875-1 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 20-24AWG, Tin Plated, Straight Product overview: 962875-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-962875-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52R4334 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52R4334
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52R4334
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro-Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro-Timer II Series ConnectorsRoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro-Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro-Timer II Series ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Micro-Timer Ii Series, Socket, 24 Awg, 20 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity - 35X2895 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Micro-Timer Ii Series, Socket, 24 Awg, 20 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity
35X2895
Contact, Micro-Timer Ii Series, Socket, 24 Awg, 20 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity 35X2895
Contact, Micro-Timer II Series, Socket, 24 AWG, 20 AWG, Crimp, Copper, Tin RoHS Compliant: Yes

Contact, Micro-Timer II Series, Socket, 24 AWG, 20 AWG, Crimp, Copper, Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123069CT-ND 1221773-962875-1 332-962875-1 52R4334 35X2895
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Micro-Timer Ii Series, Socket, 24 Awg, 20 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details