TE Connectivity Rectangular Connector Contacts 964324-1

Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123082CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123082CT-ND
Rectangular Connector Contacts A123082CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123082TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123082TR-ND
Rectangular Connector Contacts A123082TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 19-17Awg, Crimp; Product Range Amp - Te Connectivity - 44AC0163 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 19-17Awg, Crimp; Product Range Amp - Te Connectivity
44AC0163
Contact, Socket, 19-17Awg, Crimp; Product Range Amp - Te Connectivity 44AC0163
CONTACT, SOCKET, 19-17AWG, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Standard Power Timer RoHS Compliant: Yes

CONTACT, SOCKET, 19-17AWG, CRIMP; Product Range:Standard Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Standard Power Timer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A123082CT-ND 44AC0163
Product Name Rectangular Connector Contacts Contact, Socket, 19-17Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1422-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details