Micro Timer II Female Crimp Signal Connector, Tin Plated Copper Product overview: 964274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964274-2 can be used for catalog matching and distributor lookup.
Connectors
Socket Contact Tin 17-20 AWG Crimp
Socket Contact Tin 17-20 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333617-964274-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -964274-2-SI,A105123
Base Product Number: 964274
RoHS Status: ROHS3 Compliant
CONTACT, MICRO-TIMER II SERIES, SOCKET, 20 AWG, 17 AWG, CRIMP, COPPER ROHS COMPLIANT: YES
CONTACT, MICRO-TIMER II SERIES, SOCKET, 20 AWG, 17 AWG, CRIMP, COPPER ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-964274-2 | 964274-2 | A105123TR-ND | 1333617-964274-2 | 23AH0118 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Micro-Timer Ii Series, Socket, 20 Awg, 17 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |