Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333823-964201-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -964201-1-CSI,A10412
Base Product Number: 964201
RoHS Status: RoHS Compliant
Contact SKT Crimp ST Cable Mount 17-20AWG Reel Automotive Product overview: 964201-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964201-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 17-20 AWG Crimp
Socket Contact Tin 17-20 AWG Crimp
CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Standard Timer Series RoHS Compliant: Yes
CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Standard Timer Series RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333823-964201-1 | 964201-1 | 332-964201-1 | A104120CT-ND | 38AC3344 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Automotive Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |