Win Source Part Number: 1143309-963530-1
Category: Connectors, Interconnects>Rectan
Series: MCP 1.5K
Number of Positions: 1
Package: Bulk
Accessory Type: Wire Seal
For Use With/Related Products: MCP Series
Standard Package: 20,000
Alternative Parts (Cross-Reference): 963530-1.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -963530-1-CSI,963530
Base Product Number: 963530
Connector Wire Seal For MCP Series
Connectors
SINGLE WIRE SEAL 1.4-1.9MM DIA 1072609867 43119-000 820P-3771
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1143309-963530-1 | A106781-ND | 963530-1 | 963530-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Accessories | Rectangular Connector Accessories | Connectors Board to Board, Unreviewed | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Board to Board Connector |