TE Connectivity Rectangular Connector Contacts 962883-2

Description
Tab Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Tab Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-962883-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-962883-2TR-ND
Rectangular Connector Contacts 17-962883-2TR-ND
Tab Contact Tin 17-20 AWG Crimp Power

Tab Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-962883-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-962883-2CT-ND
Rectangular Connector Contacts 17-962883-2CT-ND
CONN TAB 17-20AWG CRIMP TIN

CONN TAB 17-20AWG CRIMP TIN

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 18AH1187 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
18AH1187
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 18AH1187
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7535 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7535
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7535
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-962883-2TR-ND 962883-2 18AH1187
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
RJ45 IP6X - NDHR5A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers