TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 964308-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333902-964308-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333902-964308-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333902-964308-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333902-964308-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 5,100 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -964308-1-LSI,2266-9 64308-1,-964308-1-CS I Base Product Number: 964308 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333902-964308-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 11-13 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 5,100
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -964308-1-LSI,2266-964308-1,-964308-1-CSI
Base Product Number: 964308
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-964308-1
Automotive Electronic Connector 332-964308-1
Contact PIN Crimp ST Cable Mount 11-13AWG T/R Automotive Product overview: 964308-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964308-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 11-13AWG T/R Automotive Product overview: 964308-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-964308-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-964308-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-964308-1TR-ND
Rectangular Connector Contacts 17-964308-1TR-ND
Tab Contact Tin 11-13 AWG Crimp

Tab Contact Tin 11-13 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-964308-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-964308-1CT-ND
Rectangular Connector Contacts 17-964308-1CT-ND
CONN TAB 11-13AWG CRIMP TIN

CONN TAB 11-13AWG CRIMP TIN

Buy Now Datasheet
Tab A 5.8X0.8 Contact Cf Src Sn Amp - Te Connectivity - 50T9282 - Newark, An Avnet Company
Chicago, IL, United States
Tab A 5.8X0.8 Contact Cf Src Sn Amp - Te Connectivity
50T9282
Tab A 5.8X0.8 Contact Cf Src Sn Amp - Te Connectivity 50T9282
TAB A 5.8x0.8 CONTACT CF SRC Sn

TAB A 5.8x0.8 CONTACT CF SRC Sn

Supplier's Site
Tab A 5.8X0.8 Contact Cf Src Sn Amp - Te Connectivity - 97Y0296 - Newark, An Avnet Company
Chicago, IL, United States
Tab A 5.8X0.8 Contact Cf Src Sn Amp - Te Connectivity
97Y0296
Tab A 5.8X0.8 Contact Cf Src Sn Amp - Te Connectivity 97Y0296
TAB A 5.8x0.8 CONTACT CF SRC Sn

TAB A 5.8x0.8 CONTACT CF SRC Sn

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 964308-1 1333902-964308-1 332-964308-1 17-964308-1TR-ND 50T9282
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts Tab A 5.8X0.8 Contact Cf Src Sn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers